EN
  • EN
  • DE

MCP6002-E/P

Part No MCP6002-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 4.5 mV
Current - Supply 100µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6002-E/P-NDR,MCP6002EP
Standard Package 60
Win Source Part Number 962119-MCP6002-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6002-E/P CAD Model

Description

Microchip Technology MCP6002-E/P Operational Amplifier

The MCP6002-E/P is a high-performance, dual operational amplifier (op-amp) developed by Microchip Technology, designed to work for a wide range of applications. This device is tailored to meet the requirements of low power consumption while still providing ample bandwidth and speed. The MCP6002-E/P is an ideal choice for analog circuits that require precision and efficiency in both consumer and industrial markets.

Key Features:

  • Supply Voltage Range: The MCP6002-E/P can operate with a single supply voltage ranging from 1.8V to 6.0V, making it versatile for various electronic applications.
  • Low Quiescent Current: With a low quiescent current of just 100 µA, this op-amp is optimized for battery-powered devices where power conservation is critical.
  • Gain Bandwidth Product: It offers a respectable gain bandwidth product of 1 MHz, which is sufficient for a broad range of audio and signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output swing provided by the MCP6002-E/P ensures maximum dynamic range, which is especially useful in low-voltage applications.
  • Extended Temperature Range: This device is capable of operating within a wide temperature range of -40°C to +125°C, making it reliable for use in harsh environments.
  • Package: The MCP6002-E/P comes in a PDIP-8 package, which is easy to handle and suitable for through-hole mounting, thus simplifying the prototyping and manufacturing processes.

Applications:

The versatility of the MCP6002-E/P op-amp allows it to be used in a multitude of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Consumer Electronics

Overall, the Microchip Technology MCP6002-E/P operational amplifier is a reliable and cost-effective solution for designers seeking a balance between power efficiency and performance. Whether it's for amplifying signals in a medical device or managing power in a portable consumer electronic, the MCP6002-E/P provides the functionality needed to meet complex circuit design challenges.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess