EN
  • EN
  • DE

LT1129IQ

Part No LT1129IQ
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Low Dropout Regulators with Shutdown | IC REG LIN POS ADJ 700MA 5DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 3.8V
Maximum Output Voltage 30V
Maximum Dropout Voltage 0.7V at 700mA
Output Current 700mA
Current - Quiescent (Iq) 70μA
Maximum Supply Current 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number LT1129
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205173-LT1129IQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129IQ CAD Model

Description

The LT1129IQ is a high-performance, low-dropout (LDO) voltage regulator from Linear Technology, a brand renowned for its precision and reliability. This regulator is designed to provide a stable and accurate output voltage with a minimal voltage drop across the device, making it an ideal choice for sensitive electronic applications where power efficiency and stability are critical.

Key Features

  • Low Dropout Voltage: The LT1129IQ boasts a very low dropout voltage, which means it can regulate output voltage effectively even when the input-to-output voltage differential is small. This feature is particularly beneficial in battery-powered devices, where maximizing the use of available voltage is crucial.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can power a wide range of devices, from simple low-power sensors to more demanding circuits.
  • Adjustable Output: The output voltage can be set from 3.8V to 30V with the use of external resistors, providing flexibility for various design requirements.
  • Thermal Protection: The LT1129IQ is equipped with thermal shutdown protection that safeguards the device from damage due to overheating.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors. This allows for smaller, more cost-effective designs.

Applications

The LT1129IQ's robust feature set makes it suitable for a diverse array of applications. It is commonly used in portable devices, automotive electronics, and industrial systems that require a stable power supply. Its ability to maintain regulation under varying loads and input conditions also makes it an excellent choice for microprocessor supply, power management, and battery-powered equipment.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1129IQ is no exception. The device is designed to meet rigorous standards, ensuring reliable performance in even the most challenging environments. With its wide operating temperature range and robust construction, the LT1129IQ is designed to deliver consistent performance over a long operational lifespan.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,796 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess