EN
  • EN
  • DE

MAX151BCNG

Part No MAX151BCNG
Manufacturer Maxim Integrated
Description 300kHz 10-Bit A/D Converter with Refrence and T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212216-MAX151BCNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX151BCNG CAD Model

Description

The MAX151BCNG is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) with a built-in track/hold function. Manufactured by Maxim Integrated, this ADC is designed for applications that require both accuracy and speed, making it an ideal choice for a wide range of data acquisition systems, instrumentation, and control processes.

Key Features

  • Resolution: 8-bit parallel data output that provides a fine level of detail in the conversion process.
  • Sampling Rate: Fast conversion time allows for a high sampling rate, enabling the device to handle rapidly changing signals.
  • Single +5V Supply: Operates on a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its energy efficiency.
  • Integrated Track/Hold Function: Built-in track/hold circuitry eliminates the need for an external sample and hold, saving space and reducing system complexity.
  • Digital Error Correction: Incorporates digital error correction technology to enhance accuracy.
  • Easy Interface: Simple parallel interface for straightforward connectivity with microprocessors and digital systems.
  • Compact Package: Available in a 24-pin DIP (Dual In-line Package) that is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The MAX151BCNG is versatile and can be used in multiple applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Process control
  • Robotics
  • Embedded systems

Maxim Integrated's commitment to quality and performance is evident in the design of the MAX151BCNG. It provides a reliable and efficient solution for systems where accurate digital representation of analog signals is critical. The ADC's robust feature set ensures that it can meet the needs of demanding applications, offering designers a mix of speed, precision, and power efficiency.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess