EN
  • EN
  • DE

VIPER318LDTR

Part No VIPER318LDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Frequency - Switching 132kHz
Power (Watts) 1 W
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Surface Mount
Base Product Number VIPER318
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-VIPER318LDTR,497-VIPER318LDDKR,497-VIPER318LDCT
Standard Package 2,500
Win Source Part Number 1316404-VIPER318LDTR
Ultra Librarian 3D Model Ultra Librarian VIPER318LDTR CAD Model

Description

STMicroelectronics VIPER318LDTR - High-Performance Offline Converter

The VIPER318LDTR from STMicroelectronics is a cutting-edge, high-voltage converter that integrates a rugged vertical JFET, followed by a power MOSFET and a PWM controller, all within a single compact package. This device is part of ST's VIPerPlus series, renowned for its energy-efficient power solutions, which are designed to meet the stringent demands of offline power supplies.

With a wide input voltage range, the VIPER318LDTR is incredibly versatile, making it an ideal choice for a multitude of applications including adapters, SMPS (Switched-Mode Power Supplies), and power supplies for consumer electronics such as TVs, monitors, and home appliances. Its robust design ensures reliable operation even under challenging conditions, which is essential for maintaining the performance and longevity of the end product.

One of the key features of the VIPER318LDTR is its built-in error amplifier and oscillator, which greatly simplifies the circuit design by reducing the number of external components required. This not only saves on space but also on cost, making it an economical choice for manufacturers. Additionally, the device boasts a low standby power consumption, which is crucial for meeting modern energy-saving regulations.

The VIPER318LDTR also includes several protection features that enhance the safety of the end application. These include thermal shutdown, overvoltage protection, and overload protection. Such protections ensure that the device operates within safe parameters, thereby preventing damage to both the power supply and the powered device.

Available in a compact SO-16N package, the VIPER318LDTR is easy to integrate into a wide range of power supply designs. Its high level of integration and efficiency, combined with STMicroelectronics' reputation for quality and reliability, make the VIPER318LDTR a top choice for designers looking to create high-performance, cost-effective power solutions.

In conclusion, the VIPER318LDTR from STMicroelectronics represents a state-of-the-art solution for power supply design, offering efficiency, reliability, and a host of features that simplify design and enhance operation.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6448 $51.0928
27+ $3.8111 $102.8997
41+ $3.6920 $151.3720
56+ $3.5729 $200.0824
73+ $3.4538 $252.1274
97+ $3.0966 $300.3702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess