EN
  • EN
  • DE

MCP601-E/SN

Part No MCP601-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7V to 5.5V Single-Supply CMOS Op Amps | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.3V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Supply Current 230μA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP601
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221135-MCP601-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP601-E/SN CAD Model

Description

The MCP601-E/SN is a single supply operational amplifier (op-amp) developed by Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility, making it suitable for a broad range of applications. This device operates with a single power supply voltage as low as 2.7V, while still being capable of rail-to-rail output swing, and can go up to 6V, thus providing users with a wide operating range to fit numerous system requirements.

Key Features:

  • Single Supply Voltage: Ranging from 2.7V to 6V, the MCP601-E/SN is versatile for various applications that require different power levels.
  • Rail-to-Rail Output: The op-amp can output voltages that swing from the supply rail to the ground rail, maximizing the dynamic range in low-voltage applications.
  • Low Quiescent Current: With a typical quiescent current of 230 µA, it is optimized for battery-powered devices and energy-efficient applications.
  • Gain Bandwidth Product: It has a 2.8 MHz gain bandwidth product, ensuring adequate frequency response for many moderate-speed applications.
  • Extended Temperature Range: The device can operate in a temperature range from -40°C to +85°C, making it reliable in extreme conditions.
  • SOIC Package: The MCP601-E/SN comes in a small outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the MCP601-E/SN makes it an excellent choice for a variety of electronic circuits. Common applications include:

  • Analog filters
  • Data acquisition systems
  • Power supply control and protection
  • Consumer electronics
  • Automotive products
  • Medical instrumentation

With its combination of features, the MCP601-E/SN operational amplifier from Microchip Technology is an ideal choice for designers looking for a reliable, high-performance op-amp that is both power-efficient and versatile enough to accommodate a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1890 $53.5050
105+ $0.9756 $102.4380
160+ $0.9452 $151.2320
220+ $0.9147 $201.2340
285+ $0.8842 $251.9970
380+ $0.7927 $301.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,935 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess