EN
  • EN
  • DE

MCP6023-I/P

Part No MCP6023-I/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Rail-to-Rail Input/Output, 10 MHz Op Amps | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 7V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Supply Current 1mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MCP6023
Manufacturer Pack Quantity 60
MSL Level Not Applicable
Win Source Part Number 1221143-MCP6023-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6023-I/P CAD Model

Description

Microchip Technology's MCP6023-I/P Operational Amplifier

The MCP6023-I/P is a high-precision operational amplifier (op-amp) offered by Microchip Technology, a leading semiconductor manufacturer known for its robust and reliable integrated circuits. This particular model is part of the MCP602x family, which is designed to provide low power consumption without sacrificing performance, making it suitable for battery-powered applications and energy-efficient designs.

The MCP6023-I/P is a single supply op-amp that operates within a voltage range of 2.5V to 5.5V, making it versatile for various low-voltage applications. It boasts a quiescent current of just 1 mA (typical), which is ideal for power-sensitive designs. Additionally, the device features a gain bandwidth product of 10 MHz and a phase margin of 60 degrees, ensuring stability and a good transient response in feedback control systems.

This op-amp comes in a PDIP-8 (Plastic Dual In-line Package) form factor, which is widely used and appreciated for its ease of handling and soldering onto printed circuit boards. The MCP6023-I/P is characterized by its low input offset voltage, which typically is only 150 µV. This attribute makes it an excellent choice for applications requiring high accuracy and precision, such as analog filters, sensor signal conditioning, and analog-to-digital converter drivers.

The device also includes features such as rail-to-rail output swing, which allows the output to reach close to the supply rails, maximizing the dynamic range in applications. Furthermore, the MCP6023-I/P is designed to have a low input bias current, typically 1 pA, which is beneficial for high-impedance sources and ensures minimal error in the signal processing.

Microchip Technology's MCP6023-I/P op-amp is a reliable and high-performance solution for designers looking to optimize their analog circuitry in terms of power efficiency and accuracy. With its combination of low power consumption, high bandwidth, and precision characteristics, it is an excellent choice for a wide range of applications in the consumer, automotive, and industrial markets.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess