EN
  • EN
  • DE
  • IT

MCP606-I/OT

Part No MCP606-I/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Single GP R-R O/P 6V 5-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 75 dB
Gain Bandwidth Product 155 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Pins 5
Radiation Hardening No
RoHS Compliant
Voltage Gain 121 dB
Win Source Part Number 1078215-MCP606-I/OT
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP606-I/OT CAD Model

Description

The MCP606-I/OT from Microchip Technology is a high-precision operational amplifier (op-amp) designed for a wide range of analog applications. This single op-amp comes in a compact SOT-23-5 package, making it ideal for space-constrained applications while offering a blend of performance and power efficiency.

Key Features:

  • Rail-to-Rail Output: The MCP606-I/OT provides a rail-to-rail output swing, which ensures maximum dynamic range, especially useful in single-supply operations and low voltage applications.
  • Low Quiescent Current: With a low quiescent current of just 230 µA (typical), this op-amp is an excellent choice for battery-powered devices and energy-saving applications without compromising performance.
  • Wide Bandwidth: It features a gain bandwidth product of 1 MHz, allowing for a wide range of frequencies to be amplified without significant attenuation, suitable for audio processing, filters, and more.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.
  • High Open-Loop Gain: The high open-loop gain of 112 dB (typical) provides excellent linearity for precise amplification in control systems and analog computing.

Applications:

The MCP606-I/OT is versatile and can be used in a variety of applications, including:

  • Sensor interfacing and signal conditioning
  • Analog filters
  • Battery-powered devices
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices

Technical Specifications:

Parameter Value Package/Case SOT-23-5 Number of Channels 1 Supply Voltage 2.5V to 5.5V Input Offset Voltage 1.5 mV (max) Operating Temperature -40°C to +85°C

With its robust feature set, the MCP606-I/OT operational amplifier from Microchip Technology is a reliable and efficient solution for designers looking to improve the performance and longevity of their analog systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7704 $57.7800
185+ $0.6329 $117.0865
285+ $0.6133 $174.7905
390+ $0.5925 $231.0750
505+ $0.5729 $289.3145
675+ $0.5140 $346.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344,212 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess