EN
  • EN
  • DE

MCP6541-I/MS

Part No MCP6541-I/MS
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Push-Pull Output Sub-Microamp Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 6.5mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 1221185-MCP6541-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6541
Introduction Date March 11, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP6541-I/MS CAD Model

Description

Microchip Technology's MCP6541-I/MS Operational Amplifier

Introducing the MCP6541-I/MS, a high-performance operational amplifier from Microchip Technology, designed to meet the needs of a wide array of electronic applications. This op-amp is a single-channel device that comes in a compact MSOP-8 (Micro Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

The MCP6541-I/MS operates over a broad voltage range, from 1.6V to 5.5V, providing designers with the flexibility to use it in low-voltage systems. This feature is particularly beneficial for battery-operated devices where power efficiency is paramount. With its low quiescent current of just 1 µA (typical), the MCP6541-I/MS is an excellent choice for power-sensitive designs, ensuring minimal impact on the overall power budget of the system.

Boasting a GBWP (Gain Bandwidth Product) of 1 MHz, the MCP6541-I/MS can handle a wide range of frequencies, making it suitable for filtering, signal conditioning, and other applications that require a high-speed operational amplifier. Additionally, its rail-to-rail input and output capability allow for a wider dynamic range, ensuring better performance across the full supply voltage spectrum.

The MCP6541-I/MS also features a Chip Select (CS) option, which provides a shutdown feature, reducing the quiescent current to a mere 0.1 µA (typical) during standby. This feature is particularly useful in extending battery life in portable devices when the op-amp is not in active use.

Engineered for reliability, the MCP6541-I/MS operates within the industrial temperature range of -40°C to +85°C, ensuring consistent performance in harsh environments. Its robust design makes it suitable for industrial, automotive, and consumer applications that demand high levels of operational stability and precision.

With its combination of low power consumption, high frequency response, and compact packaging, the MCP6541-I/MS from Microchip Technology is an excellent choice for designers looking to optimize their circuit designs for efficiency and performance.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8056 $253.7640
420+ $0.7223 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess