Products specifications

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number MCP6547
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP6547T-E/SNDKR,MCP6547T-E/SN-ND,MCP6547T-E/SNTR,MCP6547T-E/SNCT
Standard Package 3,300
Win Source Part Number 1078223-MCP6547T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6547T-E/SN CAD Model

Description

The MCP6547T-E/SN is a high-performance, low-power operational amplifier from Microchip Technology, designed to meet the requirements of a wide range of electronic applications. This op-amp is part of Microchip's renowned MCP6547 series, known for its reliability and efficiency in processing analog signals.

Featuring a quiescent current of just 1 µA, the MCP6547T-E/SN is an ideal choice for battery-powered devices and energy-efficient systems. Its power-saving characteristics do not compromise its functionality; the device operates with a single supply voltage ranging from 1.6V to 5.5V, providing designers with flexibility in various power environments.

The MCP6547T-E/SN comes in a small-outline 8-pin SN package, making it suitable for space-constrained applications. Despite its compact size, it offers a wide bandwidth of 1 MHz and a slew rate of 0.6 V/µs, ensuring swift and accurate signal amplification and processing. Its rail-to-rail input and output capability allow for a wide dynamic range, making the most of the supply voltage in signal manipulation.

With an extended temperature range from -40°C to +125°C, this op-amp is robust and can operate in harsh environments, thus appealing to industrial, automotive, and consumer markets. It is also equipped with Chip Select (CS) functionality, which enables multiple devices to share the same bus lines, saving additional input/output pins on microcontrollers.

The MCP6547T-E/SN is characterized by its low input bias current and high open-loop gain, which make it a suitable choice for sensor interfaces, portable instrumentation, and other applications requiring high-impedance inputs and precise amplification.

Whether you're designing a sophisticated medical device, a portable consumer gadget, or an industrial control system, the MCP6547T-E/SN from Microchip Technology offers the performance, power efficiency, and reliability that modern electronic projects demand.

You May Also Be Interested in

Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3685 $54.7400
90+ $1.1229 $101.0610
140+ $1.0878 $152.2920
190+ $1.0527 $200.0130
250+ $1.0176 $254.4000
330+ $0.9123 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,970 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention