EN
  • EN
  • DE

MCP6569T-E/ST

Part No MCP6569T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP QUAD 1.8V OD 14-TSSOP / Comparator General Purpose CMOS, Open-Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Base Product Number MCP6569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP6569T-E/STCT,MCP6569T-E/STDKR,MCP6569T-E/STTR
Standard Package 2,500
Win Source Part Number 980558-MCP6569T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6569T-E/ST CAD Model

Description

Product Overview: MCP6569T-E/ST from Microchip Technology

The MCP6569T-E/ST is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP6569 family and is known for its low power consumption and high precision, making it an ideal choice for a wide range of applications in consumer, automotive, and industrial markets.

Key Features

  • Low Quiescent Current: The MCP6569T-E/ST is engineered to be energy-efficient, featuring a low quiescent current that is ideal for battery-powered applications where power conservation is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filters, and complex signal amplification.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a multitude of other electronic components.
  • Extended Temperature Range: The device is designed to operate reliably in extreme temperatures, making it perfect for harsh environments and outdoor applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output voltage range, which is beneficial when working with power supply limitations.

Applications

The MCP6569T-E/ST is versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Sensor Interfaces
  • Power Supply Control
  • Automotive Systems
  • Audio Electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The MCP6569T-E/ST op-amp is built to meet stringent industry standards, ensuring both reliability and performance. It is available in a TSSOP-14 package, which is compact and suitable for space-constrained applications.

With its combination of low power consumption, high precision, and robustness, the MCP6569T-E/ST from Microchip Technology stands out as a solid choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess