EN
  • EN
  • DE

MCP6S91T-E/MS

Part No MCP6S91T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Programmable Gain Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6S91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S91T-E/MSDKR, MCP6S91T-E/MSTR, MCP6S91T-E/MS-NDR, MCP6S91T-E/MSCT, MCP6S91T-E/MS-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926727-MCP6S91T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6S91T-E/MS CAD Model

Description

Microchip Technology MCP6S91T-E/MS Programmable Gain Amplifier

The MCP6S91T-E/MS from Microchip Technology is a versatile and high-performance programmable gain amplifier (PGA) that is designed to cater to a wide array of applications requiring signal amplification. This precision analog device is part of Microchip's extensive range of amplifiers and linear products, known for their reliability and innovation.

Encased in a compact MSOP-8 package, the MCP6S91T-E/MS boasts a single channel with a programmable gain range from 1 to 32, allowing users to adjust the amplification level to suit their specific needs. Its external gain control option provides the flexibility to change the gain dynamically, which can be crucial in applications like sensor interfacing and signal conditioning where varying signal levels are encountered.

The device operates over a single supply voltage ranging from 2.5V to 5.5V, making it suitable for both battery-operated and traditional powered applications. Its extended temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.

With a bandwidth of 500 kHz, the MCP6S91T-E/MS can handle a wide spectrum of frequencies, making it suitable for audio processing, biomedical measurements, and industrial control systems. The low input offset voltage and noise ensure high accuracy and signal integrity, which is essential for precision applications.

Another notable feature of this PGA is its SPI serial interface, which simplifies the integration into digital systems and allows for easy communication with microcontrollers or digital signal processors. This digital interface enables the device to be controlled remotely, making it an excellent choice for embedded systems and IoT devices.

In summary, the MCP6S91T-E/MS from Microchip Technology is a highly adaptable and efficient solution for designers looking to incorporate programmable gain functionality into their systems. Its robust design, wide operating voltage range, and comprehensive gain settings make it a go-to component for amplification needs across a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7794 $53.3820
70+ $1.4600 $102.2000
110+ $1.4144 $155.5840
150+ $1.3687 $205.3050
190+ $1.3231 $251.3890
255+ $1.1863 $302.5065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess