EN
  • EN
  • DE

MC33342D

Part No MC33342D
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description Battery Fast Charge Controllers | IC CTRLR BATT FAST CHARGE 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Voltage - Supply (Maximum) 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33342
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218371-MC33342D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33342D CAD Model

Description

The ON Semiconductor MC33342D is a highly efficient and versatile battery charge controller integrated circuit, designed to cater to the demanding needs of modern rechargeable battery applications. This advanced controller is specifically engineered to manage the charging process of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, providing a reliable and safe solution for various electronic devices.

Key Features

  • Precision Voltage Reference: The MC33342D comes equipped with a precision reference voltage source that ensures accurate control over the charging voltage, which is critical for maintaining battery health and longevity.
  • Programmable Charge Algorithm: Users can program the device to implement a customized charging algorithm, allowing for optimized charging cycles tailored to specific battery characteristics and requirements.
  • Charge Termination Control: This controller features intelligent charge termination techniques, including negative delta voltage (-ΔV), temperature gradient (dT/dt), and timer-based methods, to prevent overcharging and enhance battery life.
  • Multiple Charge States: The MC33342D supports various charge states such as pre-charge, fast charge, and top-off charge, giving users complete control over the entire charging process.
  • High-Efficiency Operation: Designed for energy-saving operation, the controller minimizes power loss during charging, making it an eco-friendly choice for power management solutions.

Applications

The MC33342D is ideal for a wide range of applications that require precise and efficient battery charging. These include:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • And other battery-powered devices

Technical Specifications

  • Supply Voltage Range: 4.5V to 18V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: SOIC-8

With the ON Semiconductor MC33342D charge controller, designers and engineers can ensure the efficient and safe charging of NiCd and NiMH batteries, enhancing the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess