EN
  • EN
  • DE

MCP6V96T-E/OT

Part No MCP6V96T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 9.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 25 µV
Current - Supply 1.1mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MCP6V96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357481-MCP6V96T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6V96T-E/OT CAD Model

Description

The MCP6V96T-E/OT is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is designed to offer a blend of performance, power efficiency, and versatility, making it suitable for a wide range of applications in industrial, automotive, consumer, and medical industries.

Key Features

  • Low Power Consumption: The MCP6V96T-E/OT is engineered for low power operation, which is critical for battery-powered and energy-saving applications.
  • Extended Temperature Range: This device operates over an extended temperature range, making it reliable for use in harsh environments.
  • High Accuracy: With its precision design, the MCP6V96T-E/OT provides high accuracy, which is essential for measurement and instrumentation applications.
  • Single-Supply Operation: It supports single-supply operation, which simplifies design and reduces the complexity of power supply requirements.

Applications

Thanks to its robust design, the MCP6V96T-E/OT is ideal for a variety of applications, including:

  • Portable instrumentation
  • Test and measurement systems
  • Automotive sensors and controls
  • Battery monitoring
  • Analog filtering
  • Data acquisition systems

Package and Availability

The MCP6V96T-E/OT is offered in a small-outline transistor (SOT-23) package, which is highly favored for space-constrained applications. The compact form factor coupled with its high-performance characteristics makes it an excellent choice for modern electronic designs.

Conclusion

Overall, the MCP6V96T-E/OT from Microchip Technology is a versatile and efficient solution for those in need of a reliable operational amplifier. With its low power consumption, high accuracy, and the ability to operate in a wide range of environmental conditions, it stands out as a top choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess