EN
  • EN
  • DE

MCP73113-06SI/MF

Part No MCP73113-06SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.2V 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 038677-MCP73113-06SI/MF
Family Name MCP73113-06
Introduction Date May 15, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP73113-06SI/MF CAD Model

Description

The MCP73113-06SI/MF is a highly integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, offering a compact and efficient solution for portable electronics. This single-cell, fully integrated charge management controller is designed to operate with a host microcontroller and is tailored for cost-sensitive applications.

Key Features

  • Charge Management: The device provides a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The onboard thermal regulation optimizes the charge cycle time while maintaining device reliability.
  • Adjustable Charge Voltage: It supports an adjustable charge voltage range from 4.10V to 4.45V, allowing for precise control over the charging process to maximize battery performance and lifespan.
  • High Accuracy: The MCP73113-06SI/MF offers high-accuracy voltage regulation (±0.5%) which is critical for correctly charging lithium-based batteries and ensuring safety.
  • Low Dropout Voltage: The low dropout voltage enables charging under various conditions, making it ideal for portable applications where the input supply may vary.
  • Automatic Power-Down: To conserve power, the device automatically enters a low-current standby mode when the charge cycle is complete.
  • Protection Features: The MCP73113-06SI/MF includes a range of safety features such as overcurrent protection, thermal shutdown, and a safety timer for added protection during the charge cycle.

Applications

This charge management controller is suitable for a wide array of portable applications, including:

  • Personal care devices
  • Medical devices
  • Bluetooth headsets
  • Handheld devices
  • Portable gaming systems

Package and Availability

The MCP73113-06SI/MF is offered in a space-saving 10-MSOP (Micro Small Outline Package) that is RoHS compliant. This package is designed for small PCB layouts, crucial for modern compact electronic devices. For pricing, availability, and additional technical specifications, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess