EN
  • EN
  • DE

MCP73830LT-0AAI/MYY

Part No MCP73830LT-0AAI/MYY
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI-ION 200MA 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 200mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-TDFN (2x2)
Win Source Part Number 041571-MCP73830LT-0AAI/MYY
Ultra Librarian 3D Model Ultra Librarian MCP73830LT-0AAI/MYY CAD Model

Description

Microchip Technology's MCP73830LT-0AAI/MYY - Charge Management Controller

The MCP73830LT-0AAI/MYY from Microchip Technology is a highly integrated linear charge management controller designed for space-limited and cost-sensitive applications. It is specifically tailored for charging single-cell Lithium-Ion or Lithium-Polymer batteries. This miniature controller comes in a 2x3mm DFN package, making it an ideal solution for portable electronic devices where real estate is at a premium.

The MCP73830LT-0AAI/MYY features a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The preconditioning function ensures that batteries which have been deeply discharged are safely brought up to a voltage level where they can accept a full charge. The charge termination feature helps to maximize battery life by preventing overcharging.

With a programmable charge current from 15mA to 500mA, the device allows designers to tailor the charging to the specific needs of their application. The charge voltage regulation is fixed at 4.2V, which is suitable for most single-cell Lithium-Ion batteries. Additionally, the device includes an automatic recharge feature, which initiates a new charge cycle when the battery voltage falls below a certain threshold, ensuring the device remains ready for use.

Safety features are paramount in battery management, and the MCP73830LT-0AAI/MYY incorporates a range of protections. Thermal regulation optimizes the charge cycle in response to the temperature of the device, preventing overheating. Other safety features include under voltage lockout, automatic end-of-charge control, and overcurrent protection, all of which contribute to the safe and reliable operation of the charging process.

Overall, the MCP73830LT-0AAI/MYY is a compact, efficient, and versatile charging solution that provides a secure and convenient way to manage power in portable electronic devices. Its advanced feature set ensures that batteries are charged quickly, efficiently, and safely, making it an excellent choice for modern, battery-powered applications.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6175 $56.6125
80+ $1.3272 $106.1760
120+ $1.2857 $154.2840
165+ $1.2442 $205.2930
210+ $1.2028 $252.5880
280+ $1.0783 $301.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess