EN
  • EN
  • DE

MCP73832T-3ACI/MC

Part No MCP73832T-3ACI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.35V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 1075392-MCP73832T-3ACI/MC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP73832T-3ACI/MC CAD Model

Description

Microchip Technology MCP73832T-3ACI/MC Single Cell, Fully Integrated Li-Ion/Li-Polymer Charge Management Controller

The MCP73832T-3ACI/MC is a highly efficient, single-cell, fully integrated lithium-ion/lithium-polymer charge management controller, designed by Microchip Technology for space-limited and cost-sensitive applications. This miniature charge management solution is suitable for a wide range of portable electronic devices such as Bluetooth headsets, MP3 players, wearable technology, and other gadgets that rely on rechargeable batteries.

With its advanced linear charge management capabilities, the MCP73832T-3ACI/MC provides a simple and efficient way to charge single-cell Li-Ion/Li-Polymer batteries. The device incorporates a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The charge voltage is fixed at 4.2V with a tight regulation tolerance of ±0.5%, ensuring the battery is charged accurately and safely, maximizing its lifespan.

The MCP73832T-3ACI/MC operates with an input voltage range of 3.75V to 6.0V, which makes it compatible with a variety of power sources, from USB ports to wall adapters. The device also features an onboard pass transistor, current sense, and reverse discharge protection, which reduces the number of external components required and simplifies the overall design.

For enhanced safety, the MCP73832T-3ACI/MC includes thermal regulation, which throttles the charge current to prevent the device from overheating during operation. Additionally, the charge management controller has an auto-recharge feature that initiates a new charge cycle if the battery voltage falls below a set threshold, ensuring the battery remains fully charged over time.

Available in a tiny 5-lead SOT-23 package, the MCP73832T-3ACI/MC is an ideal solution for portable applications where space is at a premium. The small footprint of the device, combined with its ease of use and comprehensive set of features, makes it a popular choice for designers looking to implement efficient battery charging in their products without incurring significant development costs or delays.

Overall, the Microchip Technology MCP73832T-3ACI/MC charge management controller is a reliable and cost-effective choice for maintaining the health and longevity of lithium-ion and lithium-polymer batteries in single-cell applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess