EN
  • EN
  • DE

MCP73837-FCI/UN

Part No MCP73837-FCI/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LIION CHRGR USB/AC-IN 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1075399-MCP73837-FCI/UN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP73837-FCI/UN CAD Model

Description

Microchip Technology's MCP73837-FCI/UN: A Comprehensive Charging Solution

Microchip Technology's MCP73837-FCI/UN is an advanced, fully integrated linear Li-Ion/Li-Polymer battery charge management controller, designed to provide a reliable and efficient charging solution for portable electronic devices. This compact, feature-rich component is ideal for space-constrained applications, offering a versatile set of functionalities to ensure the optimal charging of single-cell lithium-based batteries.

Key Features

  • Charge Management: The MCP73837-FCI/UN includes an onboard charge management controller that delivers a full-featured, constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. This ensures batteries are charged safely and efficiently, maximizing their lifespan.
  • Integrated Pass Transistor: With an integrated pass transistor, this device minimizes external components and simplifies the overall design, reducing both the footprint and the cost of the charging circuit.
  • Programmable Charge Current: The charge current can be set via an external resistor, allowing designers to tailor the charging profile to the specific needs of their application.
  • Protections: The MCP73837-FCI/UN comes with multiple protection features including thermal regulation, overvoltage protection, and a timer for safety timeout which help prevent damage to the battery under various fault conditions.
  • LED Status Indicators: Integrated status indicators provide immediate feedback regarding the charging state, with a dedicated pin for a status output LED.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability across a wide range of operating conditions.

Applications

The MCP73837-FCI/UN is well-suited for a diverse array of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets and Wearable Technology
  • Digital Cameras and GPS Devices
  • Handheld Medical and Fitness Devices

In conclusion, the MCP73837-FCI/UN from Microchip Technology is a sophisticated and adaptable charging solution that integrates multiple features to streamline the design and enhance the performance of battery charging circuits. Its programmable and protective capabilities make it an ideal choice for designers looking to implement a reliable and efficient power management system in their portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5279 $50.5580
49+ $2.0742 $101.6358
75+ $2.0093 $150.6975
103+ $1.9445 $200.2835
133+ $1.8797 $250.0001
179+ $1.6853 $301.6687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess