EN
  • EN
  • DE

MCP73843-420I/MS

Part No MCP73843-420I/MS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.2V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083573-MCP73843-420I/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP73843-420I/MS CAD Model

Description

Microchip Technology MCP73843-420I/MS - Battery Charge Controller

The MCP73843-420I/MS from Microchip Technology is a highly integrated and advanced battery charge controller, specifically designed for managing the charging process of single-cell Lithium-Ion (Li-Ion) or Lithium Polymer (Li-Poly) batteries. This versatile charge management controller is encapsulated in an MSOP-10 package, combining space-saving with reliable performance.

This sophisticated device incorporates a range of features that make it ideal for portable applications. It offers a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The charge voltage accuracy is an impressive ±0.5%, ensuring that the battery is charged efficiently and safely to its maximum capacity.

The MCP73843-420I/MS provides a programmable charge current up to 1A, making it flexible for various battery sizes and requirements. Additionally, this controller includes safety features such as thermal regulation, which protects against overheating during the charging process, and a charge timer for additional safety to prevent overcharging.

The status of the charging cycle is easily monitored via the MCP73843-420I/MS's status output pins, which provide real-time feedback on whether the battery is in pre-charge, fast charge, or charge termination mode. This feature is particularly useful for maintaining the longevity and health of your battery.

The MCP73843-420I/MS operates over a wide temperature range and has a low dropout voltage, which makes it suitable for a variety of challenging operating environments. Its automatic power-down feature ensures minimal power consumption when the charge cycle is complete, contributing to the overall energy efficiency of the system it is integrated into.

With its combination of precision, flexibility, and safety features, the MCP73843-420I/MS is an excellent choice for designers looking to incorporate a reliable charge management system into their portable devices, such as smartphones, digital cameras, and handheld gaming systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9524 $50.7624
63+ $1.6020 $100.9260
97+ $1.5519 $150.5343
134+ $1.5018 $201.2412
173+ $1.4518 $251.1614
231+ $1.3016 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess