EN
  • EN
  • DE

PALCE22V10H-25JC/4

Part No PALCE22V10H-25JC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344071-PALCE22V10H-25JC/4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-25JC/4 CAD Model

Description

The PALCE22V10H-25JC/4, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a broad range of digital systems. It is part of the PALCE22V10 family, known for its flexibility and efficiency in digital applications.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • State Machine Implementation: Implements complex state machines to control various digital processes and systems.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing operations within digital systems.
  • Data Encryption: Can be used to implement encryption algorithms for secure data transmission and storage.

Features

  • High-Speed Performance: Offers a propagation delay of 25ns, enabling efficient logic operations.
  • Programmable Output Polarity: Allows each output to be independently configured as either active-high or active-low.
  • 22 Programmable I/O Pins: Provides 22 Input/Output pins, offering a versatile array for various application requirements.
  • Programmable AND Array: Implements complex logic functions through a programmable AND array combined with a fixed OR array.
  • Output Register with Feedback: Each output includes a D-type flip-flop with feedback, offering options for registered or combinatorial outputs.
  • Electrically Erasable CMOS (EECMOS) Technology: Allows for easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for energy-efficient and battery-powered applications.

Benefits

  • Improved System Speed: Reduces propagation delays, leading to faster overall system performance.
  • Enhanced Design Flexibility: Easily adaptable to varying application requirements due to its programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, minimizing board space and reducing system costs.
  • Simplified Design Process: Simplifies the design process compared to traditional discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology allows for quick and easy changes, shortening development time.
  • Increased System Reliability: Reduces the number of interconnections, leading to greater system reliability.

The PALCE22V10H-25JC/4 is commonly used in applications requiring logic functions, such as memory controllers, data processing systems, and control circuits. Its 25ns propagation delay ensures efficient operation in digital environments. The programmable features allow for customization to specific application needs, reducing component count, simplifying design, and contributing to cost savings and improved system reliability. The "JC" likely denotes a specific package type (e.g., J-Leaded Ceramic) used for this device and the "/4" designation might indicate a specific revision, screening level, or manufacturing variation of the component.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess