EN
  • EN
  • DE

MCP73861-I/ML

Part No MCP73861-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LI-ION 4.5V 16QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.38A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (4x4)
Win Source Part Number 003385-MCP73861-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73861-I/ML CAD Model

Description

Microchip Technology's MCP73861-I/ML Battery Charge Management Controller

The MCP73861-I/ML from Microchip Technology is a highly integrated and advanced battery charge management controller, specifically designed for use in compact and efficient charging solutions. This sophisticated device is capable of managing single-cell, Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries, which are commonly found in a wide range of portable electronic devices such as smartphones, digital cameras, and handheld gaming systems.

One of the key features of the MCP73861-I/ML is its programmable charge algorithm, which ensures that the battery is charged safely and efficiently. The device supports a range of charging profiles, making it versatile for different battery chemistries and capacities. It also includes a preconditioning stage that gently charges deeply discharged batteries, thus extending the battery life and improving the overall performance of the end product.

The MCP73861-I/ML incorporates a constant current/constant voltage charge algorithm with selectable charge current up to 1A. This enables fast charging while maintaining precision and control over the charging process, ensuring that the battery is charged to its optimal level without being overcharged or subjected to thermal stress.

Safety is a paramount concern in battery management, and the MCP73861-I/ML addresses this with multiple protection features. It includes thermal regulation, which prevents the device from overheating during the charging process. Additionally, the device has various safety timers and pre-charge timers to provide an additional layer of protection against abnormal charging conditions.

The device comes in a compact 28-pin QFN package, making it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes the MCP73861-I/ML an excellent choice for designers looking to create efficient, reliable, and safe charging solutions for modern portable electronics.

Overall, the MCP73861-I/ML is a testament to Microchip Technology's commitment to providing innovative and reliable power management solutions. Its integration of advanced charging algorithms, safety features, and a compact design makes it an essential component for any high-performance battery charging application.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0337 $62.0220
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6895 $348.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess