EN
  • EN
  • DE
  • IT

MCP8024-H/MP

Part No MCP8024-H/MP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-28V 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features - Motor Driver Power MOSFET PWM 40-QFN (5x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name MCP8024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884326-MCP8024-H/MP
Ultra Librarian 3D Model Ultra Librarian MCP8024-H/MP CAD Model

Description

Microchip Technology's MCP8024-H/MP: The Engine Behind Efficient Motor Control

The MCP8024-H/MP is a highly integrated 3-phase brushless DC (BLDC) motor gate driver from Microchip Technology, designed to provide a comprehensive solution for a wide range of motor control applications. This advanced device is tailored to meet the demands of automotive and industrial markets, offering a robust and efficient way to drive motors in vehicles, automation systems, and other equipment requiring precise motor control.

Key Features of MCP8024-H/MP

  • Integrated Power Stages: The MCP8024-H/MP includes three half-bridge drivers capable of driving six N-channel MOSFETs, which allows for the control of a three-phase motor. This integration simplifies the design process and reduces external component count.
  • High Voltage Capability: It operates with a supply voltage up to 60V, making it suitable for a variety of high voltage applications.
  • Advanced Protection Features: The device is equipped with over-temperature, over-current, and under-voltage lockout protection, ensuring the safety and reliability of the motor control system.
  • Configurable Gate Drive: The MCP8024-H/MP offers adjustable gate drive settings, allowing for optimization of the motor performance and efficiency.
  • Communication Interface: An integrated SPI interface enables communication with a host microcontroller for control and monitoring, providing flexibility and ease of integration.

Applications

The versatility of the MCP8024-H/MP makes it an ideal choice for a variety of applications, including:

  • Automotive applications such as power windows, HVAC blowers, and electric power steering
  • Industrial automation systems including robotics, conveyor belts, and CNC machines
  • Consumer electronics like drones, electric bicycles, and power tools

Conclusion

With its robust construction, advanced features, and ease of use, the MCP8024-H/MP from Microchip Technology stands out as a leading solution for engineers looking to enhance the performance and reliability of their motor control systems. Whether in the automotive industry or in industrial automation, the MCP8024-H/MP provides a sophisticated, integrated approach to motor driving, making it a cornerstone component in modern motor control design.

You May Also Be Interested in

Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $8.7412
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Need more? Email Us
Sanken
3-PHASE BLDC MOTOR PRE-DRIVER IC
Lowest to $2.9249
Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $15.3481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.6187 $69.2805
35+ $3.7897 $132.6395
53+ $3.6714 $194.5842
73+ $3.5529 $259.3617
95+ $3.4345 $326.2775
127+ $3.0792 $391.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,701 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess