EN
  • EN
  • DE

MCP87050T-U/MF

Part No MCP87050T-U/MF
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8PDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.6V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 1040pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 2.2W (Ta)
Maximum Rds On at Id,Vgs 5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1075417-MCP87050T-U/MF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP87050T-U/MF CAD Model

Description

The MCP87050T-U/MF is a state-of-the-art MOSFET driver from Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This advanced driver is an essential component for power management and conversion in electronic devices, ensuring efficient operation and extended battery life.

Key Features

  • High-Speed Operation: The MCP87050T-U/MF is capable of high-speed switching, which is crucial for reducing power losses and improving efficiency in power conversion systems.
  • Low Shoot-Through Current: It features a low shoot-through current, minimizing the risk of damaging the MOSFETs during the switching process and ensuring safe operation.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, which can extend the lifespan of the product and the overall system.
  • Wide Operating Voltage Range: This MOSFET driver operates over a broad voltage range, making it versatile for use in various circuit configurations and applications.
  • High Peak Output Current: It offers a high peak output current, which is necessary for driving large capacitive loads quickly and efficiently.

Applications

The MCP87050T-U/MF is ideal for a variety of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supply Modules
  • LED Lighting Systems
  • High-Speed Switching Circuits

Product Specifications

Microchip's MCP87050T-U/MF comes in a compact UDFN package, which is suitable for space-constrained applications. The device is characterized by its high efficiency and robustness, making it an excellent choice for designers looking to optimize their power management solutions.

Conclusion

Whether you're developing a sophisticated power supply or a simple motor control circuit, the MCP87050T-U/MF MOSFET driver from Microchip Technology offers the performance and features necessary to create a reliable, efficient, and cost-effective design. With its advanced capabilities and robust design, this MOSFET driver is an excellent choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6459 $59.8131
22+ $5.4528 $119.9616
33+ $5.2830 $174.3390
46+ $5.1120 $235.1520
59+ $4.9422 $291.5898
79+ $4.4306 $350.0174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess