EN
  • EN
  • DE

MCP9805-BE/ST

Part No MCP9805-BE/ST
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC SENSOR THERMAL 3.0V 8TSSOP  /  Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Microchip Technology
Package Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MCP9805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1179871-MCP9805-BE/ST
Ultra Librarian 3D Model Ultra Librarian MCP9805-BE/ST CAD Model

Description

Microchip Technology MCP9805-BE/ST High Accuracy Temperature Sensor

The MCP9805-BE/ST is a high-precision temperature sensor from Microchip Technology, designed to meet the rigorous demands of temperature sensing in complex systems. This sensor offers an exceptional level of accuracy at ±0.25°C (typical) and ±0.5°C (maximum) from -40°C to +125°C. With its high degree of precision, the MCP9805-BE/ST is an ideal choice for applications that require precise temperature monitoring, such as industrial control systems, computer networking equipment, and consumer electronics.

This temperature sensor operates over an I2C compatible serial interface, which allows for easy integration into a variety of microcontroller-based systems. The MCP9805-BE/ST supports standard, fast, and high-speed modes, making it versatile for different system requirements. Additionally, the device includes a digital output pin that can be configured as an alarm output for overtemperature or undertemperature condition, providing a hardware interrupt for immediate system response.

The MCP9805-BE/ST comes in a small TDFN-8 package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its low power consumption makes it an excellent choice for battery-operated devices, where power efficiency is critical.

Key features of the MCP9805-BE/ST include:

  • High Accuracy: ±0.25°C (typical) from -40°C to +125°C
  • Wide Temperature Range: -40°C to +125°C
  • I2C Compatible Interface: Supports standard, fast, and high-speed modes
  • Programmable Alert Output: Configurable as an active-low, active-high, or open-drain output
  • Low Power Consumption: Ideal for battery-powered applications
  • Small Package Size: TDFN-8 packaging for space-saving design
  • User-Programmable Registers: Allows for fine-tuning of sensor operation
  • Shutdown Mode: For power savings during inactive periods

Whether you're developing high-performance computing hardware, precision climate control systems, or advanced consumer electronics, the Microchip Technology MCP9805-BE/ST temperature sensor offers the reliability and precision you need. Its robust feature set and straightforward interface make it a top choice for engineers and designers looking to incorporate accurate temperature monitoring into their projects.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess