EN
  • EN
  • DE

CM1213-04SO

Part No CM1213-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242498-CM1213-04SO
Popularity Low
Supply and Demand Status Limited
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1213-04SO CAD Model

Description

ON Semiconductor CM1213-04SO: ESD Protection Device

The CM1213-04SO from ON Semiconductor is a high-performance, quad-line electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD without compromising signal integrity. This robust component is an ideal solution for protecting sensitive electronic circuits found in a wide range of applications including consumer electronics, mobile devices, and communication systems.

Key Features:

  • ESD Protection: The CM1213-04SO offers excellent ESD protection, meeting IEC 61000-4-2 (Level 4) standards, ensuring that your devices are shielded against electrostatic discharges of up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 5pF per channel, this device is optimized for high-speed interfaces, ensuring minimal signal degradation and preserving the integrity of high-speed data transmission.
  • Quad-Line Protection: This device features protection for four lines in a single package, making it a compact and efficient solution for multi-line applications.
  • Small Package Size: The CM1213-04SO comes in a small-outline package (SO-8), which is suitable for space-constrained applications.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting sensitive electronic components from the high-voltage spikes associated with ESD events.

Applications:

The versatile CM1213-04SO is designed to protect a variety of high-speed data interfaces, including:

  • USB 1.1/2.0
  • FireWire
  • HDMI
  • DVI
  • 10/100 Ethernet
  • Digital Visual Interface (DVI)
  • Mobile Handsets
  • Portable Electronics

With its combination of high ESD protection, low capacitance, and multi-line defense, the CM1213-04SO is a reliable choice for designers looking to enhance the durability and longevity of their electronic products.

Summary:

The ON Semiconductor CM1213-04SO is a specialized ESD protection device that offers robust defense for electronic circuits against electrostatic discharges. Its low capacitance, quad-line protection, and small package size make it an excellent choice for protecting a wide range of high-speed data interfaces in various applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0462 $50.1270
2,640+ $0.0379 $100.0560
4,090+ $0.0367 $150.1030
5,620+ $0.0356 $200.0720
7,270+ $0.0344 $250.0880
9,745+ $0.0308 $300.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155,000 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess