EN
  • EN
  • DE

MCP98242T-BE/MC

Part No MCP98242T-BE/MC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description Memory Module Temperature Sensor w/ EEPROM for SPD | IC MEMORY MOD TEMP SENSOR 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number MCP98242
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221248-MCP98242T-BE/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP98242T-BE/MC CAD Model

Description

Microchip Technology MCP98242T-BE/MC - Digital Temperature Sensor

The MCP98242T-BE/MC is a highly accurate, digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact sensor is designed for advanced thermal management solutions in a wide range of applications, including consumer electronics, personal computers, servers, and industrial products.

With its precision temperature sensing capabilities, the MCP98242T-BE/MC offers a typical accuracy of ±1°C from -40°C to +125°C, ensuring reliable and consistent temperature readings. The sensor operates over a wide voltage range of 2.7V to 5.5V, making it versatile for various system designs.

The device features an I2C-compatible serial interface, which allows for easy integration into most microcontroller-based systems. This interface enables two-way communication with the sensor for configuration and temperature reading retrieval. Moreover, the MCP98242T-BE/MC supports standard, fast, and high-speed I2C modes, enhancing its compatibility with different system clock speeds.

One of the standout features of the MCP98242T-BE/MC is its programmable temperature alert output. This function can be configured to trigger an external interrupt when the temperature crosses user-defined threshold levels, thereby providing an automatic response to critical temperature events without the need for constant polling by the host controller.

The sensor is housed in a space-saving, 8-pin MSOP (Micro Small Outline Package) that is suitable for applications with limited PCB space. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices.

Furthermore, the MCP98242T-BE/MC comes with a shutdown mode that reduces power consumption to just 2 µA (typical), contributing to the overall energy efficiency of the system it is incorporated into. This feature is particularly beneficial for applications that require low power operation in standby mode.

In summary, the MCP98242T-BE/MC from Microchip Technology is a high-precision, easy-to-use digital temperature sensor that offers a robust solution for thermal monitoring and management across a diverse array of electronic products.

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,695 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess