EN
  • EN
  • DE

MCP98243-BE/ST

Part No MCP98243-BE/ST
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR 3V 2WIRE 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP98243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884339-MCP98243-BE/ST
Ultra Librarian 3D Model Ultra Librarian MCP98243-BE/ST CAD Model

Description

Microchip Technology MCP98243-BE/ST Digital Temperature Sensor

The MCP98243-BE/ST is a highly accurate digital temperature sensor from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is part of Microchip's comprehensive portfolio of temperature monitoring devices designed to meet the diverse needs of various applications ranging from industrial control systems to consumer electronics.

The MCP98243-BE/ST offers a wide range of features that make it an ideal choice for precise temperature measurement. It has an operating range of -40°C to +125°C, providing the flexibility to be used in environments with extreme temperature conditions. The sensor is accurate to ±0.5°C (max.), from -20°C to +100°C, which ensures reliable readings for critical applications where precision is paramount.

This sensor communicates over a 2-wire I2C-compatible serial interface, making it easy to integrate into existing systems with minimal additional components. It supports standard, fast, and high-speed modes, allowing for versatility in communication speeds depending on the requirements of the application.

One of the key benefits of the MCP98243-BE/ST is its user-programmable registers that allow for fine-tuning and customization of the sensor's operation. This includes setting the temperature limits for the alert output, as well as the temperature resolution, which can be configured from 9 to 12 bits. This level of control enables designers to tailor the sensor's performance to the specific needs of their projects.

The MCP98243-BE/ST is housed in a small 8-pin TSSOP package, which is ideal for space-constrained applications. Its small form factor, coupled with low power consumption, makes it a suitable choice for portable and battery-operated devices.

In summary, the MCP98243-BE/ST from Microchip Technology is a versatile and precise digital temperature sensor that offers high accuracy, a wide temperature range, programmable features, and a compact package. It is an excellent choice for engineers and designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess