EN
  • EN
  • DE

MEC1404-SZ

Part No MEC1404-SZ
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Embedded and Keyboard Controller, 32KB, 0 to 70° C, TQFP-128, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959685-MEC1404-SZ
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEC1404-SZ CAD Model

Description

MEC1404-SZ: A High-Performance I/O and Keyboard Controller

The MEC1404-SZ is a cutting-edge I/O and keyboard controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile chip is an integral part of the modern computing ecosystem, offering a robust feature set that enhances the performance and functionality of a wide range of systems, including laptops, desktops, and industrial PCs.

Advanced Feature Set

The MEC1404-SZ boasts an array of features that make it an excellent choice for system designers. It supports a full-speed USB 2.0 interface, enabling high-speed communication with peripheral devices. Additionally, it comes with a PS/2 interface for legacy support, ensuring compatibility with a wide range of hardware.

With its Enhanced Serial Peripheral Interface (eSPI), the MEC1404-SZ can communicate with the host system at rapid speeds, ensuring efficient system management and data transfer. The device also includes a Keyboard Scan (KSCAN) matrix interface, which supports up to 104 keys, making it ideal for full-sized keyboard implementations.

Power Management Capabilities

One of the key strengths of the MEC1404-SZ is its power management capabilities. The device includes advanced power-saving features that help to extend battery life in portable systems. It supports multiple power states, allowing for intelligent power conservation by shutting down or reducing power to inactive subsystems.

Customization and Security

The MEC1404-SZ is highly customizable, with configurable I/O ports that can be tailored to meet the specific needs of various applications. Additionally, it includes features designed to enhance system security, such as a unique ID for protection against unauthorized hardware changes.

Robust and Reliable

Microchip Technology's commitment to quality ensures that the MEC1404-SZ is both robust and reliable. It is designed to withstand harsh environments and is compliant with industry-standard specifications, making it suitable for use in a wide range of industrial and commercial applications.

In conclusion, the MEC1404-SZ from Microchip Technology is a highly versatile and powerful I/O and keyboard controller that offers an impressive blend of performance, power efficiency, and security features, making it an ideal choice for system designers looking to enhance the capabilities of their computing solutions.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6650 $62.3150
25+ $4.6483 $116.2075
39+ $4.5030 $175.6170
54+ $4.3578 $235.3212
69+ $4.2125 $290.6625
92+ $3.7768 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess