EN
  • EN
  • DE
  • IT

MEC1609I-PZP

Part No MEC1609I-PZP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description MIXED SIGNAL MOBILE EMBEDDED CON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type FLASH (192 kB)
Data RAM Size 16KB
Number of I/O 115
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-LFBGA (10x10)
Win Source Part Number 124317-MEC1609I-PZP
Ultra Librarian 3D Model Ultra Librarian MEC1609I-PZP CAD Model

Description

MEC1609I-PZP - Microchip Technology

The MEC1609I-PZP is a cutting-edge embedded controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile controller is tailored for power management tasks and is an ideal solution for a wide range of applications, including notebook PCs, tablets, and other portable devices that demand efficient power regulation.

At the heart of the MEC1609I-PZP is a 32-bit, high-performance microcontroller unit (MCU) that runs at a clock speed suitable for handling complex tasks. This controller is equipped with a rich set of features, including multiple I/O ports, built-in keyboard controller functions, and a variety of timers and counters. The device also supports the Intelligent Platform Management Interface (IPMI) for enhanced system management and monitoring capabilities.

The MEC1609I-PZP is designed with power efficiency in mind. It incorporates several power-saving modes to reduce overall power consumption, helping to extend the battery life of portable devices. The device also includes an advanced power sequencing function, ensuring that system components are powered up and down in a safe and orderly manner.

For communication purposes, the MEC1609I-PZP is equipped with an array of interfaces, such as SPI, SMBus/I²C, and UART, allowing for seamless integration with other system components. The inclusion of a Programmable Interrupt Controller (PIC) ensures that system interrupts are handled efficiently, contributing to the device's robust performance.

The MEC1609I-PZP is available in a PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint that is crucial for space-constrained applications. Microchip Technology also provides comprehensive support for this product, including detailed datasheets, application notes, and development tools, to aid designers in implementing the MEC1609I-PZP into their systems with ease.

In summary, the MEC1609I-PZP from Microchip Technology is a powerful and efficient solution for advanced power management, bringing together performance, versatility, and reliability in a compact package, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess