EN
  • EN
  • DE

MIC1555BM5TR

Part No MIC1555BM5TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 038167-MIC1555BM5TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC1555BM5TR CAD Model

Description

The MIC1555BM5TR is a versatile and compact timing solution from Microchip Technology, designed to cater to a wide range of applications requiring timing pulses or oscillation. This precision timer IC is a part of Microchip's renowned family of CMOS timers, providing reliability and high performance in a tiny SOT-23-5 package.

Key Features

  • Adjustable Timing: The device offers adjustable timing from microseconds to hours, making it suitable for various applications such as pulse generation, time delay, and precision timing.
  • Low Power Consumption: With its CMOS technology, the MIC1555BM5TR ensures low power consumption, which is ideal for battery-operated devices.
  • High Frequency Operation: It is capable of operating at frequencies up to 5 MHz, providing the flexibility for high-speed applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 18V, accommodating diverse power requirements.
  • Output Drive Capability: The MIC1555BM5TR can sink or source up to 100mA, allowing it to directly drive loads without additional buffering.

Applications

The timer's versatility makes it an excellent choice for a multitude of applications, including but not limited to:

  • Pulse generation and waveform shaping
  • Time delay circuits
  • Sequential timing
  • Precision timing
  • Frequency division
  • Capacitance measurement

Package and Availability

The MIC1555BM5TR is offered in a compact SOT-23-5 package, which is not only space-saving but also compatible with automated assembly processes, facilitating mass production. The device is also available in tape and reel format for easy handling and manufacturing integration.

Quality and Support

Microchip Technology is known for its commitment to quality, and the MIC1555BM5TR is no exception. It is backed by Microchip's customer support and warranty, ensuring that you receive assistance throughout your product's life cycle.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess