EN
  • EN
  • DE

MIC2026-1BMTR

Part No MIC2026-1BMTR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DISTRIBUTION 2CHAN 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 208292-MIC2026-1BMTR
Ultra Librarian 3D Model Ultra Librarian MIC2026-1BMTR CAD Model

Description

Microchip Technology MIC2026-1BMTR Power Distribution Switch

The MIC2026-1BMTR is a high-quality integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This power distribution switch is specifically tailored to provide a reliable and efficient means of controlling power to peripheral devices.

Key Features:

  • Integrated Single Channel: The MIC2026-1BMTR offers a single channel for power distribution, making it an ideal choice for applications with limited space that require individual control of a single peripheral device.
  • Current Limiting: It features programmable current limiting to protect the host device from overcurrent conditions, ensuring safe operation and extending the lifespan of both the switch and the peripheral devices it controls.
  • Thermal Shutdown: The device comes with a built-in thermal shutdown feature that prevents overheating, further safeguarding the system from thermal damage.
  • Under-Voltage Lockout (UVLO): The MIC2026-1BMTR includes UVLO to ensure that the device operates at safe voltage levels, preventing malfunction due to unexpected drops in supply voltage.
  • Fast Transient Response: This power switch is designed with a fast transient response, which is critical for maintaining stable operation in environments with rapid load changes.
  • Controlled Rise Time: The controlled rise time reduces the likelihood of inrush current, minimizing stress on the power supply and connected components during power-up.

Applications:

The MIC2026-1BMTR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered extensions
  • Hot-swap supplies
  • Notebook computers and docking stations
  • Point-of-sale (POS) terminals

With its robust design and comprehensive protection features, the MIC2026-1BMTR from Microchip Technology is a reliable choice for managing power distribution in a wide range of electronic devices. Its compact form factor, combined with industry-leading performance characteristics, makes it a go-to solution for engineers and designers looking for a power distribution switch that can handle the demands of modern electronic systems.

Product availability and specifications may be subject to change; please refer to the Microchip Technology website for the latest product details.

You May Also Be Interested in

Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6584 $59.2560
215+ $0.5405 $116.2075
335+ $0.5244 $175.6740
460+ $0.5070 $233.2200
590+ $0.4897 $288.9230
790+ $0.4389 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess