EN
  • EN
  • DE

74HC594DB

Part No 74HC594DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit shift register with output register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131890-74HC594DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC594DB CAD Model

Description

Product Overview: 74HC594DB by NXP

The 74HC594DB is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular chip belongs to the 74HC family, which is well-regarded for its high-speed CMOS technology.

This 8-bit serial shift register with output latches integrates a storage register and an 8-bit shift register to provide an interface between microprocessors and input/output devices at high-speed. The device features a serial input (DS), a serial standard output (Q7'), which enables cascading of multiple devices, and eight parallel outputs (Q0 to Q7).

The 74HC594DB operates with a shift register clock (SHCP) and a storage register clock (STCP), both of which are positive-edge triggered. This allows for the synchronous serial data input to be shifted into the register. Once the data is in the shift register, the STCP can be triggered to transfer data into the storage register, which then presents the data at the parallel outputs.

One of the key benefits of the 74HC594DB is its wide operating voltage range of 2.0 to 6.0 V, which makes it compatible with a vast array of logic families. Additionally, the low input current of 1 µA and typical output drive at 5 V of 6 mA allows for the direct driving of LEDs while maintaining low power consumption, making it ideal for battery-operated devices.

The device also features an output enable (OE) input that, when held high, will disable the outputs to a high-impedance state, thus conserving power when the outputs are not needed. The 74HC594DB is available in a compact 16-pin SSOP package, which is suitable for space-constrained applications.

With its robust performance characteristics, the 74HC594DB by NXP is an excellent choice for applications requiring reliable data transfer and storage, such as in digital communication systems, computing, instrumentation, and control systems where high-speed operation is crucial.

Overall, the 74HC594DB combines functionality, reliability, and versatility, making it a go-to component for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2845 $59.3970
62+ $1.8745 $116.2190
96+ $1.8158 $174.3168
132+ $1.7572 $231.9504
170+ $1.6987 $288.7790
228+ $1.5230 $347.2440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess