EN
  • EN
  • DE

MIC2026A-1YM-TR

Part No MIC2026A-1YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MIC2026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2026A-1YM TR, MIC2026A-1YM-CT, MIC2026A-1YM-DKR, MIC2026A-1YM TR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884629-MIC2026A-1YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2026A-1YM-TR CAD Model

Description

Product Overview: MIC2026A-1YM-TR by Microchip Technology

The MIC2026A-1YM-TR is a high-quality integrated circuit from Microchip Technology, designed to provide reliable power distribution control. This device is part of Microchip's extensive range of power management solutions, catering to a broad spectrum of applications across various industries.

Key Features

  • Dual-Channel Power Distribution Switch: The MIC2026A-1YM-TR features two independent channels for controlling power distribution, making it ideal for applications requiring multiple power paths.
  • Current Limiting: Each channel is equipped with a programmable current limit, ensuring protection against overcurrent conditions which can damage sensitive components.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, thereby enhancing the safety and longevity of the system.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.
  • High-Side Switching: As a high-side switch, the MIC2026A-1YM-TR allows for current to be controlled on the positive side of the load, simplifying power management and distribution.

Applications

The versatile nature of the MIC2026A-1YM-TR makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for multiple loads
  • Industrial control systems
  • Portable consumer electronics

Technical Specifications

The MIC2026A-1YM-TR operates over a voltage range of 0.8V to 5.5V, making it compatible with low-voltage applications. It is available in a surface-mount package, specifically in a SOP-8 (Small Outline Package) form factor, and is designated as "tape and reel" (TR) for ease of handling and assembly during the manufacturing process.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2026A-1YM-TR is no exception. It is manufactured to meet high standards, ensuring consistent performance and dependability for critical applications where power management is paramount.

You May Also Be Interested in

Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2035 $54.1575
105+ $0.9875 $103.6875
160+ $0.9567 $153.0720
220+ $0.9258 $203.6760
280+ $0.8950 $250.6000
375+ $0.8024 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess