EN
  • EN
  • DE

MIC2039AYMT-TR

Part No MIC2039AYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package 6-TDFN (2x2)
Family Name MIC2039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2039AYMTTR, 576-4147-6, 576-4147-2, MIC2039AYMT TR, 576-4147-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884631-MIC2039AYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2039AYMT-TR CAD Model

Description

Microchip Technology MIC2039AYMT-TR

The MIC2039AYMT-TR from Microchip Technology is a robust, high-performance single-channel power distribution switch designed for USB and other hot-swap applications. This compact device is part of Microchip's portfolio of power management solutions, and it is specifically tailored to provide a reliable means of controlling power to peripheral devices while protecting the host system from various fault conditions.

Key Features

  • Current Limiting: The MIC2039AYMT-TR offers programmable current limiting to safeguard the system against overcurrent conditions. This feature is crucial for preventing damage to both the power switch and the downstream devices it protects.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device automatically turns off the output if the junction temperature exceeds safe operating limits, thereby preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, which is essential for maintaining proper operation and preventing malfunction.
  • Fast Short-Circuit Response: The MIC2039AYMT-TR is equipped with a quick response time to short-circuit conditions, minimizing the risk of damage due to sudden and severe overcurrent events.
  • Reverse Current Blocking: This power switch prevents reverse current from flowing when the switch is turned off, which is important for protecting the input supply from potential damage.

Applications

The MIC2039AYMT-TR is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power management
  • Portable consumer electronics
  • Computing and network equipment

Package and Quality

Encased in a compact 10-pin 3x3mm TMLF® package, the MIC2039AYMT-TR is designed for space-constrained applications. It is available in tape and reel packaging, which is ideal for automated assembly processes. The device is also RoHS compliant and adheres to Microchip's commitment to high-quality manufacturing standards.

With its comprehensive protection features and compact design, the MIC2039AYMT-TR from Microchip Technology is an excellent choice for designers looking to enhance system reliability and longevity in power-sensitive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7894 $53.6820
70+ $1.4683 $102.7810
110+ $1.4224 $156.4640
150+ $1.3765 $206.4750
190+ $1.3306 $252.8140
255+ $1.1930 $304.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess