EN
  • EN
  • DE

MIC2043-1YM

Part No MIC2043-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Single Channel, High Current, Low Voltage, Protected Power Distribution Switch | IC DISTRIBUTION SW SGL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 1.6V ~ 5.5V
Supply Voltage 1.6V ~ 5.5V
Current - Output (Maximum) 3A
Rds On 40mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC2043
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1222061-MIC2043-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2043-1YM CAD Model

Description

Microchip Technology MIC2043-1YM Overview

The MIC2043-1YM from Microchip Technology is a robust, high-performance single-channel power distribution switch designed to provide a compact and efficient solution for managing power distribution in USB and other hot-swap applications. This device is specifically engineered to enhance system reliability and protect against fault conditions, ensuring safe and stable operation of electronic equipment.

Key Features

  • Integrated Power Switch: The MIC2043-1YM features an integrated N-channel MOSFET power switch, offering a low on-resistance of 90mΩ, which helps in reducing power loss and improving efficiency.
  • Current Limiting: To prevent damage to the USB port or power supply, the device incorporates programmable current limiting. This feature allows the system to control the amount of current that can pass through the switch, thereby protecting against overcurrent conditions.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the MIC2043-1YM automatically turns off the power switch if the junction temperature exceeds safe limits, preventing thermal runaway and potential damage to the system.
  • Fast Transient Response: The device is designed to handle fast transients, making it suitable for applications that require quick power-up sequences or have rapidly changing loads.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the power switch remains off when the input voltage is below a certain threshold, thus protecting the downstream components from operating at lower than nominal voltages.
  • Reverse Current Protection: To safeguard against reverse currents that can occur during system shutdown or when the input voltage is removed, the MIC2043-1YM includes reverse current blocking.

Applications

The versatility of the MIC2043-1YM makes it ideal for a wide range of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial control systems

With its robust feature set and Microchip's commitment to quality, the MIC2043-1YM is an excellent choice for designers looking to implement reliable power management in their systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess