EN
  • EN
  • DE

MIC2104YML-TR

Part No MIC2104YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 75 V
Frequency - Switching 200kHz to 600kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MLF (3x3)
Win Source Part Number 1075945-MIC2104YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2104YML-TR CAD Model

Description

Product Overview: MIC2104YML-TR from Microchip Technology

The MIC2104YML-TR is a high-performance, PWM (Pulse Width Modulation) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically engineered to cater to a wide range of power management applications, making it a versatile choice for designers looking to optimize their power systems.

Key Features

  • Adjustable Output Voltage: The MIC2104YML-TR allows for a flexible voltage setting, enabling designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its PWM operation, the device ensures efficient power conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Frequency Synchronization: The controller offers the ability to synchronize the switching frequency to an external clock, which can be critical for reducing electromagnetic interference (EMI) in noise-sensitive applications.
  • Thermal Management: The MIC2104YML-TR is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Robust Protection Features: This controller includes under-voltage lockout (UVLO), over-current protection (OCP), and a soft-start feature to ensure a smooth power-up sequence, enhancing the reliability and longevity of the end application.

Applications

The MIC2104YML-TR is suitable for a variety of applications, including:

  • DC/DC converters
  • Telecommunications and networking equipment
  • Industrial systems
  • Computing and server applications
  • Consumer electronics

Package and Availability

The device comes in a compact MLF®-10L (3mm x 3mm) package, which is ideal for space-constrained applications. The MIC2104YML-TR is also available in tape and reel format, denoted by the '-TR' suffix, facilitating efficient handling and assembly during the manufacturing process.

With its robust feature set and flexible design, the MIC2104YML-TR from Microchip Technology stands out as a top choice for engineers looking to enhance power management in their next-generation electronic designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess