EN
  • EN
  • DE

MIC2131-4YML-TR

Part No MIC2131-4YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MLF (4x4)
Win Source Part Number 1075950-MIC2131-4YML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2131-4YML-TR CAD Model

Description

MIC2131-4YML-TR by Microchip Technology

The MIC2131-4YML-TR is a high-performance, PWM, 100V, 3A, synchronous step-down regulator from Microchip Technology. It is designed to cater to a wide range of applications that require a reliable power management solution. This component is ideal for use in industrial systems, automotive applications, telecommunications, and consumer electronics where efficiency, reliability, and compact design are critical.

Key Features

  • High Efficiency: With synchronous rectification, the MIC2131-4YML-TR achieves high efficiency, which is crucial for reducing heat and improving system performance.
  • Wide Input Voltage Range: It operates over a 4.5V to 100V input voltage range, making it versatile for various power supply conditions.
  • Output Current: The device can deliver up to 3A of continuous output current to meet the demands of high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to suit the specific requirements of the application.
  • Thermal Protection: The regulator includes thermal shutdown protection to prevent damage from overheating.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to reduce electromagnetic interference (EMI) and optimize the performance of the system.
  • Compact Package: Packaged in a small 4mm x 4mm QFN package, the MIC2131-4YML-TR is designed to save board space and is suitable for space-constrained applications.

Applications

  • Industrial and Factory Automation
  • Automotive Power Systems
  • Telecommunication Equipment
  • Consumer Electronics
  • Power Supplies

The MIC2131-4YML-TR is part of Microchip Technology's portfolio of power management products that are known for their reliability and performance. With the ability to operate in harsh environments and maintain high efficiency, this regulator is an excellent choice for designers looking to optimize their power systems. The product is available in tape and reel packaging, denoted by the suffix "TR," which facilitates automated manufacturing processes.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2993 $50.5846
54+ $1.8866 $101.8764
83+ $1.8277 $151.6991
114+ $1.7687 $201.6318
147+ $1.7098 $251.3406
196+ $1.5329 $300.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,437 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess