EN
  • EN
  • DE

MIC2177BWMTR

Part No MIC2177BWMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5 AMP SYNCHRONOUS BUCK REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 1.245V
Voltage - Output (Max) 16.5V
Current - Output 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MIC2177
Standard Package 89 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 754858-MIC2177BWMTR
Ultra Librarian 3D Model Ultra Librarian MIC2177BWMTR CAD Model

Description

Overview of MIC2177BWMTR from Microchip Technology

The MIC2177BWMTR is a high-performance, synchronous step-down integrated circuit (IC) regulator from Microchip Technology, renowned for its reliability and efficiency in power management solutions. This component is designed to cater to a wide range of applications, including consumer electronics, industrial systems, and telecommunication devices, where precise voltage regulation is critical.

Key Features

  • Wide Input Voltage Range: The MIC2177BWMTR operates with an input voltage range that accommodates various power sources, making it versatile for different system designs.
  • High Efficiency: Its synchronous rectification technology ensures high efficiency, which is crucial for minimizing heat generation and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of the application.
  • Thermal Protection: The IC includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Frequency Synchronization: It offers frequency synchronization to reduce electromagnetic interference (EMI), which is particularly beneficial in noise-sensitive applications.

Applications

The MIC2177BWMTR is suitable for a broad spectrum of applications, including but not limited to:

  • Portable Devices
  • Networking Equipment
  • Industrial Controls
  • Point-of-Load (POL) Conversions

Package and Availability

The MIC2177BWMTR comes in a compact, surface-mount package that is conducive to space-constrained applications. It is available in tape and reel format, which facilitates automated assembly processes, enhancing manufacturing efficiency.

Conclusion

In conclusion, the MIC2177BWMTR from Microchip Technology is a robust and flexible solution for a variety of power regulation needs. Its combination of wide input voltage range, high efficiency, adjustable output voltage, and protective features make it an excellent choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5553 $59.2189
31+ $3.7387 $115.8997
48+ $3.6209 $173.8032
66+ $3.5043 $231.2838
86+ $3.3876 $291.3336
115+ $3.0377 $349.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess