EN
  • EN
  • DE

MIC2178YWMTR

Part No MIC2178YWMTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5 AMP SYNCHRONOUS BUCK REGULAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) 1.245V
Voltage - Output (Max) 16.5V
Current - Output 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MIC2178
Standard Package 64 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884640-MIC2178YWMTR
Ultra Librarian 3D Model Ultra Librarian MIC2178YWMTR CAD Model

Description

The MIC2178YWMTR is a high-performance, synchronous step-down (buck) regulator integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient power management component is designed to meet the demanding requirements of a wide range of electronic applications.

Key Features

  • High Efficiency: The MIC2178YWMTR offers a high level of efficiency, which is essential for powering today's energy-sensitive electronics. This efficiency helps to reduce heat generation and improves the overall performance of the end product.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it a versatile choice for various applications, from industrial systems to consumer electronics.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated Safety Features: The device includes multiple safety features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under a variety of conditions.
  • Compact Package: The MIC2178YWMTR comes in a compact package, which is ideal for space-constrained applications without compromising on power capability.

Applications

This regulator is suitable for a diverse set of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Portable electronics
  • Computing devices
  • Industrial systems

Technical Specifications

Some of the technical specifications of the MIC2178YWMTR include:

  • Output Voltage: Adjustable
  • Switching Frequency: Optimized for efficiency
  • Package Type: Surface-mount technology (SMT)
  • Operating Temperature Range: Specified for commercial and industrial environments

With its robust design and comprehensive feature set, the MIC2178YWMTR from Microchip Technology stands out as a reliable and efficient solution for your power management needs. Its adaptability and performance make it a go-to choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 868 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess