EN
  • EN
  • DE

MIC2179-5.0YSM

Part No MIC2179-5.0YSM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1075980-MIC2179-5.0YSM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2179-5.0YSM CAD Model

Description

Product Overview: MIC2179-5.0YSM from Microchip Technology

The MIC2179-5.0YSM is a high-efficiency, synchronous step-down (buck) regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V. This compact and robust power management integrated circuit (IC) is ideal for a wide range of applications, including but not limited to consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The MIC2179-5.0YSM offers an efficiency level that reduces power loss and heat dissipation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Fixed Output Voltage: With a 5.0V output, this regulator provides a stable voltage source for circuits that require a consistent power level.
  • Synchronous Operation: The integration of synchronous rectification enhances efficiency by minimizing diode losses, which is particularly beneficial at lower output voltages.
  • Output Current: It is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a diverse array of components.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring safe operation under varying conditions.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 600kHz, allowing designers to optimize performance for specific applications.
  • Small Package Size: The MIC2179-5.0YSM comes in a compact MSOP-10 package, which is ideal for space-constrained applications.

Applications

The versatility of the MIC2179-5.0YSM makes it a suitable choice for a multitude of electronic applications, including:

  • Portable devices
  • Networking equipment
  • Industrial controls
  • Point-of-load applications
  • Battery-powered gadgets

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2179-5.0YSM is no exception. This regulator is built to meet high standards of performance and reliability, ensuring that it can meet the demands of both commercial and industrial environments. With over-voltage and under-voltage lockout features, the device also protects against abnormal voltage conditions, further enhancing its dependability.

Whether you are developing a new product or looking to improve the power efficiency of an existing system, the MIC2179-5.0YSM offers a combination of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,491 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess