Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.5V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 058529-MIC2204YMM
Ultra Librarian 3D Model Ultra Librarian MIC2204YMM CAD Model

Description

Microchip Technology MIC2204YMM - High-Efficiency, Low-Noise DC-DC Converter

The MIC2204YMM from Microchip Technology is a highly efficient, low-noise, PWM (Pulse Width Modulation) DC-DC converter, designed to meet the rigorous power demands of portable electronic devices. This compact component is housed in a space-saving 10-pin MSOP (Mini Small Outline Package) footprint, making it an ideal choice for applications where board space is at a premium.

Delivering a high level of performance, the MIC2204YMM is capable of outputting an adjustable voltage range from 1V to 3.6V, with an input voltage range of 2.7V to 5.5V. This makes it versatile for various applications, including but not limited to, mobile phones, personal digital assistants (PDAs), digital cameras, and other battery-operated devices.

One of the key features of the MIC2204YMM is its high efficiency, which can reach up to 95%. This is particularly beneficial for battery-powered devices, as it helps to maximize battery life. Additionally, the device offers a low quiescent current and has a low-noise LDO (Low Dropout Regulator) mode, which further conserves power when full switching is not required, thereby reducing noise and ripple in sensitive applications.

The MIC2204YMM also includes a range of protective features to ensure the longevity and reliability of the end product. These include thermal shutdown, under-voltage lockout, and current limit protection. Furthermore, the device supports a 2MHz switching frequency, which allows for the use of smaller external components, reducing overall solution size and cost.

With its combination of high efficiency, low noise operation, and a comprehensive set of protection features, the MIC2204YMM from Microchip Technology stands out as a robust power solution for designers looking to optimize their power management systems in space-constrained and noise-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention