EN
  • EN
  • DE

MIC2210-GSYMLTR

Part No MIC2210-GSYMLTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V, 3.3V
Voltage - Dropout (Typical) -, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 044706-MIC2210-GSYMLTR
Ultra Librarian 3D Model Ultra Librarian MIC2210-GSYMLTR CAD Model

Description

Introducing the MIC2210-GSYMLTR from Microchip Technology

The MIC2210-GSYMLTR is a high-performance, low-noise LDO (Low Drop-Out) regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced power management integrated circuit is specifically engineered to meet the rigorous demands of today's sophisticated electronic devices, providing a stable and reliable power supply with an exceptionally low dropout voltage and noise level.

Key Features of the MIC2210-GSYMLTR

  • High Accuracy: The MIC2210-GSYMLTR offers outstanding regulation accuracy, which is critical for ensuring the stable operation of sensitive electronic circuits.
  • Low Dropout Voltage: Designed for applications where voltage margins are tight, this LDO regulator boasts a low dropout voltage, enabling it to maintain regulation with minimal difference between the input and output voltages.
  • Low Noise Performance: With its low-noise output, the MIC2210-GSYMLTR is ideal for powering noise-sensitive circuits such as RF applications, precision analog systems, and high-fidelity audio paths.
  • High Power Supply Rejection Ratio (PSRR): The device features a high PSRR, which helps to filter out unwanted noise and fluctuations from the power supply, ensuring a cleaner voltage to the load.
  • Adjustable Output Voltage: Flexibility is key, and this LDO allows for an adjustable output voltage, making it suitable for a wide range of applications.
  • Thermal and Overcurrent Protection: The MIC2210-GSYMLTR is equipped with built-in thermal and overcurrent protection features, safeguarding the device and the system against excessive temperatures and current conditions.
  • Green Packaging: This product comes in environmentally friendly, lead-free packaging, reflecting Microchip Technology's commitment to reducing the environmental impact of their products.

Applications

The versatile nature of the MIC2210-GSYMLTR makes it an excellent choice for a myriad of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • High-end audio and video equipment
  • Automotive electronics

Whether you are designing a cutting-edge smartphone, a precision medical device, or a high-performance automotive system, the MIC2210-GSYMLTR from Microchip Technology provides the power management solution you need to ensure efficient and reliable operation.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8926 $74.6778
6+ $20.4250 $122.5500
9+ $19.7875 $178.0875
13+ $19.1487 $248.9331
16+ $18.5100 $296.1600
21+ $16.5950 $348.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess