EN
  • EN
  • DE
  • IT

MIC2210-PSYML-TR

Part No MIC2210-PSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V/3.3V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 319738-MIC2210-PSYML TR
Ultra Librarian 3D Model Ultra Librarian MIC2210-PSYML-TR CAD Model

Description

Product Overview: MIC2210-PSYML-TR

The MIC2210-PSYML-TR is a high-performance, low-noise LDO (Low Dropout Regulator) from Microchip Technology, designed to offer efficient power management for a wide range of applications. This regulator is part of Microchip's extensive line of power management solutions that are renowned for their reliability and performance.

Key Features

  • Low Dropout Voltage: The MIC2210 provides excellent regulation with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: It offers a high level of output voltage accuracy, which is crucial for sensitive electronic devices that require stable power supply.
  • Low Noise Performance: Designed with noise-sensitive applications in mind, the MIC2210 features low output noise, making it ideal for RF and precision analog circuits.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect the electronic system from damage caused by excessive heat or current.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Adjustable Output: The output voltage can be adjusted to meet specific application requirements, providing flexibility in design.

Applications

The MIC2210-PSYML-TR is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, and the MIC2210-PSYML-TR is manufactured with the same high standards. This product is available in a space-saving, 10-pin MSOP package, and is RoHS compliant. With the MIC2210-PSYML-TR, designers can expect a high-quality power management solution that delivers both performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess