EN
  • EN
  • DE

MIC2211-GJYML-TR

Part No MIC2211-GJYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.5V 0.15A/0.3A 10-Pin DFN EP T/R / IC REG LDO 1.8V/2.5V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.5V
Voltage Dropout (Maximum) 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB ~ 40dB (1KHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788477-MIC2211-GJYML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2211
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2211-GJYML-TR CAD Model

Description

Microchip Technology's MIC2211-GJYML-TR Power Management IC

The MIC2211-GJYML-TR is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding power management requirements of contemporary electronic devices. This versatile IC is an ideal solution for mobile phones, personal digital assistants (PDAs), and other portable applications where space and power efficiency are critical.

Key Features:

  • Dual LDO Regulator: The MIC2211-GJYML-TR features two low-dropout linear regulators (LDOs) that provide stable and noise-free voltage outputs, crucial for sensitive RF and analog circuits.
  • High Output Accuracy: It delivers an impressive output voltage accuracy, ensuring reliable performance and compatibility with a wide range of peripherals and microprocessors.
  • Low Quiescent Current: With its low quiescent current, this power management IC helps in prolonging battery life, making it an excellent choice for battery-powered applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the overall durability and reliability of the system.
  • Current Limit Protection: It also includes current limit protection to safeguard the device and the load from excessive current draw conditions.

Package and Availability:

The MIC2211-GJYML-TR is available in a compact 10-pin 2x2mm MLF® package, which is not only space-saving but also offers excellent thermal performance. The 'TR' suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, making it a convenient choice for mass production requirements.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS Devices
  • Portable Gaming Systems

The MIC2211-GJYML-TR by Microchip Technology is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, precision, and compact form factor makes it an indispensable component for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess