EN
  • EN
  • DE

MIC2213-AABML-TR

Part No MIC2213-AABML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A/0.3A 16MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 1076044-MIC2213-AABML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2213-AABML-TR CAD Model

Description

Product Overview: MIC2213-AABML-TR from Microchip Technology

The MIC2213-AABML-TR is a high-performance, dual-channel power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile PMIC is an ideal choice for battery-powered and portable applications due to its compact size, high efficiency, and advanced features that ensure reliable operation and extended battery life.

Key Features

  • Dual LDO Regulators: The MIC2213-AABML-TR contains two low-dropout linear regulators that provide stable and noise-free voltage outputs, crucial for sensitive analog and digital circuits.
  • High Accuracy: The output voltage accuracy of the LDOs is ±2%, ensuring precise power delivery to the load.
  • Low Quiescent Current: Designed for power-sensitive applications, the device features a low quiescent current that helps in minimizing power consumption when the device is in standby mode.
  • Power Good (PG) Output: The inclusion of a Power Good output signal provides a system-ready status indicator, which is useful for power sequencing and monitoring purposes.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device from over-current and over-temperature conditions, enhancing system reliability.
  • Small Footprint: The MIC2213-AABML-TR comes in a compact 10-lead 2x2mm MLF® package, which is ideal for space-constrained applications.

Applications

The MIC2213-AABML-TR is suitable for a wide range of applications where efficient power management is critical. Some of these applications include:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Wireless Headsets and Earbuds
  • Healthcare Monitoring Devices

Product Details

Microchip's MIC2213-AABML-TR operates over a wide input voltage range and provides output voltages that can be programmed via external resistors. The package is RoHS compliant and designed for automated assembly processes, with a temperature range suitable for commercial and industrial applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, which is convenient for high-volume production.

With its combination of features, the MIC2213-AABML-TR from Microchip Technology is an excellent choice for designers looking to optimize power management in compact and battery-driven electronics.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess