The TDA1521A is a high-fidelity audio power amplifier integrated circuit developed by NXP Semiconductors. Designed to deliver a high-quality audio experience, the TDA1521A is perfect for a wide range of audio applications, from home stereo systems to active speakers and high-end car audio systems.
Key Features
- Output Power: The TDA1521A offers an impressive output power of 2 x 12 Watts into a 4-ohm load, making it capable of driving most speakers with ease.
- Low Distortion: Ensuring audio purity, the device boasts low harmonic distortion, which results in a clear and accurate sound reproduction.
- High Signal-to-Noise Ratio (SNR): With a high SNR, the TDA1521A minimizes noise, allowing for a cleaner and more enjoyable listening experience.
- Thermal Protection: The integrated circuit includes a thermal protection circuit that prevents damage from overheating, ensuring long-term reliability.
- Short-circuit Resistant: The TDA1521A can withstand short-circuit conditions on its outputs, which protects the amplifier and speakers from potential damage.
- Minimal External Components: Designed for simplicity, the TDA1521A requires only a few external components, which simplifies the design and reduces the overall system cost.
- Mute Function: The amplifier includes a mute function that allows the user to turn off the sound output without switching off the power supply.
Applications
The versatility of the TDA1521A makes it suitable for a variety of audio applications, including:
- Home stereo and theater systems
- Active speaker systems
- Television sound systems
- High-end car audio systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±15V to ±25V |
| Load Impedance |
4Ω (minimum) |
| Total Harmonic Distortion (THD) |
0.05% (typical) |
| Signal-to-Noise Ratio |
Greater than 100 dB |
| Package |
DIP/SIL |
Whether for DIY audio projects or commercial products, the NXP TDA1521A stands out as a reliable and high-performing audio amplifier solution that meets the demands of audio enthusiasts and professionals alike.