The MIC2214-3.0/2.8BML is a high-performance, dual low-dropout linear voltage regulator from Microchip Technology, designed to provide a precise and stable supply of power to sensitive electronic components. This regulator features two independent LDOs that can deliver up to 300mA of output current each, making it an ideal solution for portable devices where efficient power management is crucial.
Key Features:
- Dual Independent Outputs: The MIC2214 offers two regulated outputs, with fixed voltages of 3.0V and 2.8V, which can be used to power different sections of a system simultaneously.
- High Accuracy: Each output is precise, with an accuracy of ±1%, ensuring reliable operation of the connected components.
- Low Dropout Voltage: The low dropout voltage design minimizes power loss and improves efficiency, which is essential for battery-powered applications.
- Thermal and Overcurrent Protection: The device includes built-in safety features such as thermal shutdown and current limit protection to safeguard against overheating and overcurrent conditions.
- Power Good Output: A 'power good' status output is provided for each LDO, which can be used for power sequencing and system monitoring.
- Stable with Ceramic Capacitors: The MIC2214 is stable with low-cost, space-saving ceramic capacitors, reducing the overall bill of materials and footprint on the PCB.
- Low Noise Performance: Designed for noise-sensitive applications, the MIC2214 provides low output noise, enhancing the performance of RF and precision analog circuits.
Applications:
The MIC2214-3.0/2.8BML is ideal for a wide range of applications where dual power supplies are required, including:
- Mobile Phones and PDAs
- Portable Media Players
- Wireless LAN Devices
- GPS Receivers
- Digital Cameras
- Other Battery-Powered Devices
With its compact MLF® 10-pin package, the MIC2214 is designed for space-constrained applications, providing a reliable power management solution that enhances the performance and longevity of electronic devices.