EN
  • EN
  • DE

MIC2215-AAAYML-TR

Part No MIC2215-AAAYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 3
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5.225V
Dropout Voltage-Max 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Output Current 250mA, 250mA, 250mA
Operating Supply Current 150μA to 550μA
PSRR 70dB to 45dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 5.5 V
Voltage - Dropout (Typical) 0.17V @ 250mA
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 104131-MIC2215-AAAYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2215-AAAYML-TR CAD Model

Description

Product Overview: MIC2215-AAAYML-TR from Microchip Technology

The MIC2215-AAAYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This component is specifically engineered to provide stable and reliable power management solutions in a variety of electronic applications. Its dual LDO architecture allows for simultaneous regulation of two different voltage rails, making it an ideal choice for systems requiring multiple regulated outputs.

Key Features

  • Dual Channel LDO: The MIC2215 offers two independent voltage regulators in one compact package, providing efficient use of PCB space and reducing the need for additional components.
  • High Accuracy: With tight output voltage accuracy, the device ensures precise voltage regulation, which is crucial for sensitive electronic circuits.
  • Low Dropout Voltage: The LDOs are designed with a low dropout voltage to maintain regulation even when the supply voltage is close to the output voltage, enhancing system efficiency.
  • Adjustable Output: Users can set the output voltage to their desired levels, offering flexibility across different design requirements.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Power Good Output: This feature provides a status signal indicating when the output voltage is within the nominal operating range, which is essential for power sequencing and system reliability.

Applications

The MIC2215-AAAYML-TR is suitable for a broad range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Battery-Powered Equipment
  • Microprocessor/Microcontroller Power Supplies

Package and Availability

The device is available in a compact MLF® package, which is designed for space-constrained applications. The suffix 'TR' denotes that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. Microchip Technology's commitment to quality ensures that the MIC2215-AAAYML-TR meets the stringent requirements of the industry, providing a reliable and efficient power management solution for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess