EN
  • EN
  • DE

MIC2215-MMMYML-TR

Part No MIC2215-MMMYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.8V/2.8V/2.8V 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 3 Output 250mA, 250mA, 250mA 16-MLF® (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (4x4)
Family Name MIC2215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2215-MMMYML TR, MIC2215-MMMYML TR-ND, MIC2215-MMMYMLTR, MIC2215-MMMYMLTR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884657-MIC2215-MMMYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2215-MMMYML-TR CAD Model

Description

The MIC2215-MMMYML-TR from Microchip Technology is a robust, high-performance integrated circuit designed to cater to a wide range of power management needs. This versatile device is part of Microchip's extensive portfolio of power management solutions, and it is specifically engineered to deliver efficient and reliable operation in various applications, including portable devices, consumer electronics, and industrial systems.

Key Features

  • High Efficiency: The MIC2215 is designed for optimal power conversion efficiency, which helps to extend battery life in portable applications and reduce heat generation in high-power systems.
  • Low Noise Operation: With its advanced design, the MIC2215 ensures low-noise performance, making it ideal for sensitive applications such as audio or precision measurement devices.
  • Adjustable Output: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring safe operation and preserving the longevity of both the MIC2215 and the system it is used within.
  • Power Good (PG) Output: This feature provides a real-time indication of the output voltage status, which is crucial for monitoring the health and stability of the power system.

Applications

The MIC2215-MMMYML-TR is suitable for a wide array of applications due to its versatile nature. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • GPS and Navigation Systems
  • Digital Cameras and Camcorders
  • Healthcare Monitoring Devices

Product Packaging and Availability

The MIC2215-MMMYML-TR is provided in a Tape & Reel (TR) packaging format, facilitating efficient assembly during the manufacturing process, especially for high-volume production. It underscores Microchip's commitment to delivering solutions that meet the needs of modern manufacturing environments.

With its combination of efficiency, flexibility, and reliability, the MIC2215-MMMYML-TR is a smart choice for designers and engineers looking for a power management IC that can meet the rigorous demands of today's electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3293 $59.9274
43+ $2.7317 $117.4631
66+ $2.6463 $174.6558
91+ $2.5610 $233.0510
117+ $2.4756 $289.6452
157+ $2.2196 $348.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess