EN
  • EN
  • DE

MIC2230-GSYML-TR

Part No MIC2230-GSYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 2.5V/1.2V 0.8A/0.8A 12-Pin DFN EP T/R / IC REG BUCK 1.8V/3.3V 0.8A 12MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 1.8V, 3.3V
Output Current 800mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 12-VFDFN Exposed Pad, 12-MLF
Manufacturer Package 12-MLF (4x4)
Win Source Part Number 788493-MIC2230-GSYML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2230
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2230-GSYML-TR CAD Model

Description

Product Overview: MIC2230-GSYML-TR from Microchip Technology

The MIC2230-GSYML-TR is a high-performance, fully integrated power management IC (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is specifically engineered to cater to the demanding power requirements of modern portable electronic devices such as smartphones, tablets, and other battery-powered gadgets.

Key Features

  • High Efficiency: The MIC2230-GSYML-TR boasts a highly efficient step-down converter, which ensures maximum battery life by reducing power loss during the conversion process.
  • Adjustable Output Voltage: This PMIC allows designers to set the output voltage to the desired level, providing flexibility and compatibility with various microprocessors and peripheral devices.
  • Thermal Protection: With an integrated thermal shutdown feature, the device automatically turns off if it exceeds a certain temperature threshold, protecting the circuitry from overheating.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-operated devices, as it minimizes power consumption when the device is in standby mode, thus prolonging battery life.
  • Small Footprint: The MIC2230-GSYML-TR comes in a compact package, making it an excellent choice for space-constrained applications.

Applications

The versatile nature of the MIC2230-GSYML-TR allows it to be used in a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Wireless Headsets and Earbuds
  • Smart Watches and Wearable Technology

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2230-GSYML-TR is no exception. It is built to meet the high standards of performance and durability that customers have come to expect from Microchip products. The device is available in a tape and reel format (TR), which facilitates automated assembly processes and is suitable for high-volume production.

The MIC2230-GSYML-TR is a testament to Microchip Technology's dedication to providing advanced power management solutions that meet the evolving needs of the electronics industry. Its combination of efficiency, flexibility, and compact design makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Analog Devices Inc.
10A, 5.5V SYNCHR SS2 BUCK REGULA / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $18.9180
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9288 $57.8640
65+ $1.5826 $102.8690
100+ $1.5331 $153.3100
135+ $1.4837 $200.2995
175+ $1.4342 $250.9850
235+ $1.2859 $302.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess