EN
  • EN
  • DE

MIC22400YML-TR

Part No MIC22400YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 20MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Output Current 4A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-MLF (3x4)
Win Source Part Number 139177-MIC22400YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC22400YML-TR CAD Model

Description

MIC22400YML-TR: A High-Performance Step-Down Regulator from Microchip Technology

The MIC22400YML-TR is a high-efficiency, synchronous step-down (buck) regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and powerful regulator is well-suited for a wide range of applications, from automotive to industrial, to portable electronics that require efficient voltage conversion and power management.

With an input voltage range of 4.5V to 14V, the MIC22400YML-TR is versatile and can operate from standard 5V or 12V power rails with excellent transient response and output accuracy. The adjustable output voltage can be set from 0.7V to 5.5V, allowing for a wide range of uses, including powering low-voltage digital ICs and analog circuits.

The MIC22400YML-TR boasts a high efficiency of up to 95%, which is achieved through its synchronous buck architecture that reduces power losses associated with diode rectification, especially beneficial in battery-powered applications where extended battery life is crucial. Moreover, with its ability to deliver up to 2A of continuous output current, this regulator can handle demanding loads while maintaining a stable output voltage.

The device comes in a compact 10-pin 3mm x 3mm MLF® package, which is ideal for space-constrained applications. Its small footprint does not compromise its thermal performance, thanks to an integrated heat sink design that helps to dissipate heat effectively.

Additional features of the MIC22400YML-TR include a programmable soft-start function that limits inrush current during startup, internal compensation that reduces external part count, and a fixed switching frequency of 1MHz that allows for the use of small surface-mount inductors and capacitors, further saving on board space.

Protection features are also embedded within the MIC22400YML-TR, including under-voltage lockout (UVLO), thermal shutdown, and over-current protection (OCP), ensuring reliable operation under various conditions. These features make the MIC22400YML-TR a robust choice for designers looking for a high-performance, easy-to-use power solution.

As a testament to its reliability and quality, the MIC22400YML-TR is RoHS compliant and lead-free, reflecting Microchip Technology's commitment to environmental sustainability and industry standards.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6635 $51.2985
27+ $3.8265 $103.3155
41+ $3.7069 $151.9829
56+ $3.5873 $200.8888
73+ $3.4677 $253.1421
97+ $3.1090 $301.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess